Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 1.7MHz BW, 10mV Vos, 16V, 8-TSSOP Product overview: TLC272CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032609-TLC272CPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TS27M2ACP; TS27M2BCPT; TS27M2IP; TS27M2BIP;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Precision Amplifiers Dual S-Sply Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272CPWR | TLC272CPWR | 296-7354-6-ND | 687-TLC272CPWR | 032609-TLC272CPWR | TLC272CPWR | TLC272CPWR | TLC272CPWR | TLC272CPWR | TLC272CPWR |
| Product Name | TLC272 Dual Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.7MHz 16V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPWR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | |||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |