Texas Instruments TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier TLC2652AI-8D

Description
Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote
Description
Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2652AI-8D is a high-precision chopper-stabilized operational amplifier in an 8-pin SOIC package, designed for low-level signal processing applications such as strain gauges and thermocouples. It features an input offset voltage of 1 µV maximum and an offset voltage change with temperature of 0.003 µV/°C typical, with a common-mode input voltage range that includes the negative rail for single-supply operation. The device operates over the temperature range of −40°C to 85°C and includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.2. Two external capacitors are required for operation, and the chopper-control circuitry is transparent to the user. The package is an 8-pin small outline integrated circuit (SOIC) with dimensions compatible with standard tape and reel packaging for automated assembly.

Datasheet Summary
Powered by GS/AI

The TLC2652AI-8D is a high-precision chopper-stabilized operational amplifier in an 8-pin SOIC package, designed for low-level signal processing applications such as strain gauges and thermocouples. It features an input offset voltage of 1 µV maximum and an offset voltage change with temperature of 0.003 µV/°C typical, with a common-mode input voltage range that includes the negative rail for single-supply operation. The device operates over the temperature range of −40°C to 85°C and includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.2. Two external capacitors are required for operation, and the chopper-control circuitry is transparent to the user. The package is an 8-pin small outline integrated circuit (SOIC) with dimensions compatible with standard tape and reel packaging for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier - TLC2652AI-8D - Texas Instruments
Dallas, TX, United States
TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier
TLC2652AI-8D
TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier TLC2652AI-8D
Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-SOIC

Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.9MHz 1.5mA SOIC Operational Amplifier IC
687-TLC2652AI-8D
1.9MHz 1.5mA SOIC Operational Amplifier IC 687-TLC2652AI-8D
1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 1-Ch, 8-SOIC Product overview: TLC2652AI-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652AI-8D can be used for catalog matching and distributor lookup.

1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 1-Ch, 8-SOIC Product overview: TLC2652AI-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652AI-8D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D - 1268834-TLC2652AI-8D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D
1268834-TLC2652AI-8D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D 1268834-TLC2652AI-8D
Manufacturer: Texas Instruments Win Source Part Number: 1268834-TLC2652AI-8D Series: LinCMOS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 4pA Voltage - Input Offset: 0.5μV Family Name: TLC2652A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 3.1 V/μs GBP - Gain Bandwidth Product: 1.9MHz Dual Supply Voltage (±): 3.8 V ~ 16 V, ±1.9 V ~ 8 V Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268834-TLC2652AI-8D
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 4pA
Voltage - Input Offset: 0.5μV
Family Name: TLC2652A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.1 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7319-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7319-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7319-5-ND
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2652AI-8D
Precision Amplifiers TLC2652AI-8D
Precision Amplifiers Adv Prec. Chopper

Precision Amplifiers Adv Prec. Chopper

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2652AI-8D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2652AI-8D
Integrated Circuits (ICs) - Linear - Amplifiers TLC2652AI-8D
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2652AI-8D
Instrumentation, OP Amps, Buffer Amps TLC2652AI-8D
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2652AI-8D
Instrumentation, OP Amps, Buffer Amps TLC2652AI-8D
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2652AI-8D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2652AI-8D
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2652AI-8D 687-TLC2652AI-8D 1268834-TLC2652AI-8D 296-7319-5-ND TLC2652AI-8D TLC2652AI-8D TLC2652AI-8D TLC2652AI-8D TLC2652AI-8D
Product Name TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 1.9MHz 1.5mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AI-8D Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.8 to 16 volts 8 volts 3.8 volts 3.8 volts
VOS 1.00E-3 millivolts 5.00E-4 millivolts 5.00E-4 millivolts 5.00E-4 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. - INA128HD - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Instrumentation, OP Amps, Buffer Amps - INA101HP-1 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 6.7 milliamps
VOS 0.1250 millivolts
View Details