IC CMOS 1 CIRCUIT 8SO Product overview: TLC271IS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271IS-13 can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-SO
CMOS Amplifier 1 Circuit 8-SO
CMOS Amplifier 1 Circuit 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1108205-TLC271IS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 4.6 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TLC271BID; TS271AMD; TS271AMDT; TLC271IS-13;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC CMOS 1 CIRCUIT 8SO
CMOS Amplifier 1 Circuit 8-SO
Operational Amplifiers - Op Amps Low Power Program Op Amp 10mV 65dB
IC CMOS 1 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC271IS-13 | TLC271IS-13DIDKR-ND | 1108205-TLC271IS-13 | TLC271IS-13 | TLC271IS-13 | TLC271IS-13 | TLC271IS-13 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271IS-13 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | |||||
| Quiescent Current (IQ) | 1600 to ? microamps | ||||||
| Slew Rate | 4.6 V/µs | 4.6 V/µs | 4.6 V/µs | 4.6 V/µs | 4.60E-6 V/µs | ||
| Bandwidth | 2.2 MHz | 2.2 MHz |