DIODES Incorporated Operational Amplifier IC TLC27L1BCS-13

Description
IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1BCS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1BCS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1BCS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1BCS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-TLC27L1BCS-13
Operational Amplifier IC 687-TLC27L1BCS-13
IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1BCS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1BCS-13 can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1BCS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1BCS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L1BCS-13DI-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L1BCS-13DI-ND
Instrumentation, Op Amps, Buffer Amps TLC27L1BCS-13DI-ND
CMOS Amplifier 1 Circuit 8-SO

CMOS Amplifier 1 Circuit 8-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13 - 899835-TLC27L1BCS-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13
899835-TLC27L1BCS-13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13 899835-TLC27L1BCS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 899835-TLC27L1BCS-13 Operating Temperature Range: 0°C ~ 70°C Features: CMOS Amplifier 1 Circuit - 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC27 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLC27L1BCS-13DITR, TLC27L1BCS-13DI, TLC27L1BCS-13DICT, TLC27L1BCS-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 899835-TLC27L1BCS-13
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier 1 Circuit - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC27
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC27L1BCS-13DITR, TLC27L1BCS-13DI, TLC27L1BCS-13DICT, TLC27L1BCS-13DIDKR

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L1BCS-13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L1BCS-13
IC CMOS 1 CIRCUIT 8SO

IC CMOS 1 CIRCUIT 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L1BCS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L1BCS-13
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L1BCS-13
IC CMOS 1 CIRCUIT 8SO

IC CMOS 1 CIRCUIT 8SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L1BCS-13
Instrumentation, OP Amps, Buffer Amps TLC27L1BCS-13
CMOS Amplifier 1 Circuit 8-SO

CMOS Amplifier 1 Circuit 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L1BCS-13
Precision Amplifiers TLC27L1BCS-13
Precision Amplifiers Low Power Program Op Amp 10mV 65dB

Precision Amplifiers Low Power Program Op Amp 10mV 65dB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLC27L1BCS-13 TLC27L1BCS-13DI-ND 899835-TLC27L1BCS-13 TLC27L1BCS-13 TLC27L1BCS-13 TLC27L1BCS-13 TLC27L1BCS-13
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BCS-13 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4 to 16 volts 3 volts
Quiescent Current (IQ) 17 to ? microamps
Slew Rate 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs 0.0400 V/µs
Bandwidth 0.1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B - 909319-AD380SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8-12
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 7704302DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers