Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319767-TLE2022QDREP
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 35 nA
Voltage - Input Offset: 120 µV
Current - Supply: 170µA (x2 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-19513-1,V62/047
Base Product Number: TLE2022
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V
2-Ch Op Amp, 1.7MHz BW, 20V, 8-SOIC, -40 to 125C Product overview: TLE2022QDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022QDREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Mil Enhance Excal Hi Spd Lo-pwr Prec
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022QDREP | 1319767-TLE2022QDREP | 687-TLE2022QDREP | 296-19513-2-ND | TLE2022QDREP | TLE2022QDREP | TLE2022QDREP | TLE2022QDREP |
| Product Name | TLE2022-EP Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1.7MHz 20V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts | |||||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |