The TLE2024ACN is a quad operational amplifier in a 14-pin PDIP package, characterized for operation from -40°C to +85°C with a maximum input offset voltage of 750µV. It features a unity-gain bandwidth of 2MHz, a slew rate of 0.65V/µs, and a supply current of 300µA max, supporting both single-supply 5V and split-supply ±15V operation. The device includes phase-reversal protection and offers low input bias current of 50nA max and noise voltage of 19nV/√Hz.
Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 14-PDIP
Win Source Part Number: 1025056-TLE2024ACN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 25
Amplifier Type: General Purpose
Slew Rate: 0.7V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 45 nA
Voltage - Input Offset: 750 µV
Current - Supply: 1.05mA (x4 Channels)
Current - Output / Channel: 40 mA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLE2024AIN; TLE2024IN; TLE2024CN;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-10371-5,TLE2024A
Base Product Number: TLE2024
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifier, 4 Func, 850uV Offset-Max, BIPolar, PDIP14
Quad Op Amp, 1.7MHz BW, 20V, 40mA, 14-PDIP Product overview: TLE2024ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACN can be used for catalog matching and distributor lookup.
Precision Amplifiers Quad High Speed
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024ACN | 1025056-TLE2024ACN | 296-10371-5-ND | TLE2024ACN | 687-TLE2024ACN | TLE2024ACN | TLE2024ACN | 815-TLE2024ACN | TLE2024ACN | TLE2024ACN |
| Product Name | TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 20V 40mA Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14DIP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 40 volts | |||||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.7500 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 82 dB |