Quad Precision Single Supply Micropower Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1268898-TLC27L9CN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 57μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 210μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLC27L9
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Quad Op Amp, 85kHz GBW, 57uA, 16V, 4-Ch, PDIP Product overview: TLC27L9CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L9CN can be used for catalog matching and distributor lookup.
Precision Amplifiers LiNCMOS Lw Bias Q
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L9CN | 296-7396-5-ND | 1268898-TLC27L9CN | 687-TLC27L9CN | TLC27L9CN | TLC27L9CN | TLC27L9CN |
| Product Name | TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CN | Quad 85kHz 57uA 16V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | ||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | |
| CMRR | 65 dB |