Texas Instruments TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier TLC27L2MDRG4

Description
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier - TLC27L2MDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier
TLC27L2MDRG4
TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier TLC27L2MDRG4
Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC -55 to 125

Lincmos(Tm) Precision Dual Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1113991-TLC27L2MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1113991-TLC27L2MDRG4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1113991-TLC27L2MDRG4
Win Source Part Number: 1113991-TLC27L2MDRG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LinCMOS™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: CMOS Slew Rate: 0.03V/µs Gain Bandwidth Product: 110 kHz Current - Input Bias: 0.6 pA Voltage - Input Offset: 1.1 mV Current - Supply: 20µA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 2156-TLC27L2MDRG4,TE XTISTLC27L2MDRG4 Base Product Number: TLC27L2 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1113991-TLC27L2MDRG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 0.03V/µs
Gain Bandwidth Product: 110 kHz
Current - Input Bias: 0.6 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 20µA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-TLC27L2MDRG4,TEXTISTLC27L2MDRG4
Base Product Number: TLC27L2
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L2MDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L2MDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27L2MDRG4-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 85kHz 16V 29uA Operational Amplifier IC
687-TLC27L2MDRG4
Dual 85kHz 16V 29uA Operational Amplifier IC 687-TLC27L2MDRG4
Dual Op Amp, 85kHz GBW, 60pA Ib, 1.1mV Vos, 16V, 29uA, 8-SOIC Product overview: TLC27L2MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2MDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz GBW, 60pA Ib, 1.1mV Vos, 16V, 29uA, 8-SOIC Product overview: TLC27L2MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2MDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2MDRG4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2MDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L2MDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2MDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2MDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2MDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2MDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2MDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2MDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2MDRG4
Precision Amplifiers TLC27L2MDRG4
Precision Amplifiers Dual Precision Single Supply uPower

Precision Amplifiers Dual Precision Single Supply uPower

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2MDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2MDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L2MDRG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2MDRG4 1113991-TLC27L2MDRG4 TLC27L2MDRG4-ND 687-TLC27L2MDRG4 TLC27L2MDRG4 TLC27L2MDRG4 TLC27L2MDRG4 TLC27L2MDRG4 TLC27L2MDRG4
Product Name TLC27L2M Lincmos(Tm) Precision Dual Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 85kHz 16V 29uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 1.1 millivolts 1.1 millivolts 1.1 millivolts
IBIAS 6.00E-7 µA 6.00E-7 µA 6.00E-7 µA
GBW 0.1100 MHz 0.1100 MHz 0.1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers