Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4ID

Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC27L4ID is a quad operational amplifier with ultra-low power consumption of 195 µW at 5 V and 25 °C, designed for single-supply operation and battery-powered applications. It operates over a supply voltage range of 4 V to 16 V at temperatures from -40 °C to +85 °C, with a common-mode input voltage range extending below the negative rail. Input offset voltage is specified up to 10 mV, and input impedance is typically 10¹² Ω. The device is packaged in a 14-pin SOIC (D) and includes internal ESD protection meeting MIL-STD-883C, Method 3015.2. Output voltage range includes the negative rail.

Datasheet Summary
Powered by GS/AI

The TLC27L4ID is a quad operational amplifier with ultra-low power consumption of 195 µW at 5 V and 25 °C, designed for single-supply operation and battery-powered applications. It operates over a supply voltage range of 4 V to 16 V at temperatures from -40 °C to +85 °C, with a common-mode input voltage range extending below the negative rail. Input offset voltage is specified up to 10 mV, and input impedance is typically 10¹² Ω. The device is packaged in a 14-pin SOIC (D) and includes internal ESD protection meeting MIL-STD-883C, Method 3015.2. Output voltage range includes the negative rail.

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4ID - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4ID
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4ID
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85

Quad Precision Single Supply uPower Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ID - 1268894-TLC27L4ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ID
1268894-TLC27L4ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ID 1268894-TLC27L4ID
Manufacturer: Texas Instruments Win Source Part Number: 1268894-TLC27L4ID Packaging: Tube Mounting Style: SMD Supply Current: 57μA Amplifier Type: General Purpose Slew Rate: 0.05V/μs Gain Bandwidth Product: 110kHz Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: TLC27L4 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268894-TLC27L4ID
Packaging: Tube
Mounting Style: SMD
Supply Current: 57μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TLC27L4
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-1319-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1319-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1319-5-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 57uA 4V Operational Amplifier IC
687-TLC27L4ID
Quad 85kHz 57uA 4V Operational Amplifier IC 687-TLC27L4ID
Quad Op Amp, 85kHz GBW, 57uA, 4V-16V, 10mV Vos, 65dB CMRR, SOIC-D Product overview: TLC27L4ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ID can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz GBW, 57uA, 4V-16V, 10mV Vos, 65dB CMRR, SOIC-D Product overview: TLC27L4ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4ID
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ID
Instrumentation, OP Amps, Buffer Amps TLC27L4ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Ic, Sm Op-Amp Quad Cmos; Msl Texas Instruments - 26AJ9880 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Op-Amp Quad Cmos; Msl Texas Instruments
26AJ9880
Ic, Sm Op-Amp Quad Cmos; Msl Texas Instruments 26AJ9880
IC, SM OP-AMP QUAD CMOS; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

IC, SM OP-AMP QUAD CMOS; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4ID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC OPAMP GP 110KHZ 14SOIC - TLC27L4ID - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC OPAMP GP 110KHZ 14SOIC
TLC27L4ID
IC OPAMP GP 110KHZ 14SOIC TLC27L4ID
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ID
Instrumentation, OP Amps, Buffer Amps TLC27L4ID
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Linear Amplifier IC - 16975848 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16975848
Linear Amplifier IC 16975848
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SO-14. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SO-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4ID
Precision Amplifiers TLC27L4ID
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4ID 1268894-TLC27L4ID 296-1319-5-ND 687-TLC27L4ID TLC27L4ID TLC27L4ID 26AJ9880 TLC27L4ID TLC27L4ID TLC27L4ID 16975848 TLC27L4ID
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ID Instrumentation, Op Amps, Buffer Amps Quad 85kHz 57uA 4V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Sm Op-Amp Quad Cmos; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 110KHZ 14SOIC Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Precision Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts 4 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 0.0300 V/µs 5.00E-8 V/µs 0.0500 V/µs 0.0500 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data