The TLE2022AM is a high-speed, low-power, precision dual operational amplifier with a maximum supply current of 300µA, unity-gain bandwidth of 2MHz, and slew rate of 0.65V/µs. It operates from ±15V or 5V single-supply and includes phase-reversal protection. The device features an input offset voltage of up to 500µV, input bias current of 50nA max, and noise voltage of 19nV/√Hz. It is packaged in an 8-pin SOIC (D) and characterized for operation over the military temperature range of -55°C to +125°C.
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Hi-Spd Lo-Power Precision Dual OpAmp
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AMDG4 | TLE2022AMDG4-ND | TLE2022AMDG4 | TLE2022AMDG4 | TLE2022AMDG4 | TLE2022AMDG4 |
| Product Name | TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 4 volts | 40 volts | |||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 87 dB |