The TLE2021CP is a precision, high-speed, low-power operational amplifier designed for various applications, including low-level signal conditioning. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz and a slew rate of 0.65V/µs. The device is specified for both 5V single-supply and ±15V operation, making it versatile for different circuit configurations. This operational amplifier exhibits a high open-loop gain of 6.5V/µV (136dB) and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which contributes to its effectiveness in precision applications. The TLE2021CP includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. The device is characterized for operation over a military temperature range of -55°C to +125°C, making it suitable for demanding environments. It is available in various packaging options, including ceramic DIP and chip-carrier versions, catering to high-density system applications.
Precision Low-Power Single Supply Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Op Amp, 1.2MHz BW, 70nA Ib, 600uV Vos, 1-Ch, PDIP Product overview: TLE2021CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021CP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108506-TLE2021CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers HS Low Power
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021CP | 296-10358-5-ND | 687-TLE2021CP | TLE2021CP | 1108506-TLE2021CP | TLE2021CP | TLE2021CP | TLE2021CP | TLE2021CP |
| Product Name | TLE2021 Precision Low-Power Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.2MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | |||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 85 dB |