Texas Instruments TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier TLC4501IDR

Description
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier - TLC4501IDR - Texas Instruments
Dallas, TX, United States
TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier
TLC4501IDR
TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier TLC4501IDR
Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 8-SOIC

Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLC4501IDR - Rochester Electronics
Newburyport, MA, United States
TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier

TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
4.7MHz 1mA SOIC Operational Amplifier IC
687-TLC4501IDR
4.7MHz 1mA SOIC Operational Amplifier IC 687-TLC4501IDR
Precision Op Amp, 4.7MHz GBW, 80uV Vos, 1ch, 1mA, 8-SOIC Product overview: TLC4501IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, 1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, 1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501IDR can be used for catalog matching and distributor lookup.

Precision Op Amp, 4.7MHz GBW, 80uV Vos, 1ch, 1mA, 8-SOIC Product overview: TLC4501IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz, 1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, 1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4501IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501IDR - 142002-TLC4501IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501IDR
142002-TLC4501IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501IDR 142002-TLC4501IDR
Manufacturer: Texas Instruments Win Source Part Number: 142002-TLC4501IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V, ±2 V to 3 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 4.7MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142002-TLC4501IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6 V, ±2 V to 3 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 4.7MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10324-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10324-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10324-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC4501IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC4501IDR
Instrumentation, OP Amps, Buffer Amps TLC4501IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC4501IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC4501IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC4501IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC4501IDR
Precision Amplifiers TLC4501IDR
Precision Amplifiers Adv LinEPIC Self-Cal Precision Single

Precision Amplifiers Adv LinEPIC Self-Cal Precision Single

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC4501IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC4501IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC4501IDR TLC4501IDR 687-TLC4501IDR 142002-TLC4501IDR 296-10324-2-ND TLC4501IDR TLC4501IDR TLC4501IDR TLC4501IDR
Product Name TLC4501 Advanced LinEPIC Self-Calibrating (Self-Cal) Precision Single Operational Amplifier 4.7MHz 1mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4501IDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 6 volts 4 to 6 volts 4 to 6 volts 4 volts
VOS 0.0800 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers