2-Ch Op Amp, 525kHz GBW, 1.5-16V, 285uA, 8-SOIC Product overview: TLC27M2CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2CPS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 716684-TLC27M2CPS
Packaging: Tube
Mounting Style: SMD
Supply Current: 285μA
Amplifier Type: General Purpose
Slew Rate: 0.62V/μs
Gain Bandwidth Product: 635kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: TLC27M2
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Single Supply Low Power
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC27M2CPS | 716684-TLC27M2CPS | TLC27M2CPS | TLC27M2CPS-ND | TLC27M2CPS | TLC27M2CPS | TLC27M2CPS | TLC27M2CPS |
| Product Name | 525kHz 16V 285uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2CPS | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | |||||
| Slew Rate | 0.6200 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | |||
| Bandwidth | 0.5250 MHz | 0.6350 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |