The TLC271ACDR is a low-power operational amplifier designed using Texas Instruments' LinCMOS technology, which offers enhanced offset voltage stability compared to traditional metal-gate processes. It features a wide supply voltage range, operating from 3 V to 16 V at temperatures from 0°C to 70°C, and supports single-supply operation. The amplifier has a high input impedance of 10^12 ohms and low noise performance, with a typical noise level of 25 nV/,àöHz at 1 kHz. The device includes a bias-select feature that allows users to optimize performance based on their application needs, offering three bias levels that trade off power dissipation and AC performance. The TLC271ACDR is suitable for various applications, including transducer interfacing, analog calculations, and signal buffering. It is packaged in an 8-pin SOIC format and includes internal ESD protection, making it robust for use in sensitive environments. The operational amplifier is characterized for operation over a temperature range of 0°C to 70°C, making it suitable for general-purpose applications.
Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
Op Amp, 1.7MHz, 1Ch, 900uV Vos, 3.6V/µs, 16V, 8-SOIC Product overview: TLC271ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 3.6V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271ACDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032599-TLC271ACDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TSX561IYLT; TLC271CPWLE; TLC271BIDR; TLC271ACDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2.2MHZ 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Programmable Lo-Pwr Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271ACDR | 687-TLC271ACDR | 296-TLC271ACDRCT-ND | 032599-TLC271ACDR | 815-TLC271ACDR | TLC271ACDR | TLC271ACDR | TLC271ACDR | TLC271ACDR | TLC271ACDR |
| Product Name | TLC271A Programmable Low-Power Operational Amplifier | 1.7MHz 3.6V 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271ACDR | IC OPAMP GP 2.2MHZ 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 16 volts | 3 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | 2.2 MHz | ||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | 5.3 V/µs | |||
| CMRR | 65 dB |