Quad Precision Single Supply Operational Amplifier 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032623-TLC279CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 370μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1.7MHz BW, 3V-16V, 600pA Ib, 900uV Vos, 4-Ch, PDIP Product overview: TLC279CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC279CN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 900uV Offset-Max, CMOS, PDIP14
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-PDIP
Precision Amplifiers LiNCMOS High Bias
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC279CN | 032623-TLC279CN | 296-7367-5-ND | 687-TLC279CN | TLC279CN | TLC279CN | TLC279CN | TLC279CN | TLC279CN |
| Product Name | TLC279 Quad Precision Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC279CN | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 3V 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| VOS | 0.9000 millivolts | 0.3700 millivolts | 0.3200 millivolts | 0.3200 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |