Manufacturer: Texas Instruments
Win Source Part Number: 124781-TLC27L7CPS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SO
Dual Op Amp, 85kHz GBW, 190uV Vos, 29uA Icc, SOIC Product overview: TLC27L7CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7CPS can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Precision SNGL PWR OP AMP
CMOS Amplifier 2 Circuit 8-SO
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 124781-TLC27L7CPS | TLC27L7CPS | 296-41917-5-ND | 687-TLC27L7CPS | TLC27L7CPS | TLC27L7CPS | TLC27L7CPS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7CPS | Instrumentation, Op Amps, Buffer Amps | Dual 85kHz 29uA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| Source Current (IS) | 0.0290 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||
| VOS | 0.1900 millivolts | 1.1 millivolts | |||||
| IBIAS | 7.00E-7 µA | 6.00E-7 µA | |||||
| GBW | 0.1100 MHz | 0.1100 MHz |