LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268905-TLC27M2BID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Family Name: TLC27M2B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 285μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M2ACD; TS272AMDT; TS27M2MD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 525kHz BW, 16V, 600pA Ib, 224uV Vos, 8-SOIC Product overview: TLC27M2BID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
Precision Amplifiers LiNCMOS Med Bias
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2BID | 1268905-TLC27M2BID | 296-7405-5-ND | 687-TLC27M2BID | TLC27M2BID | TLC27M2BID | TLC27M2BID | TLC27M2BID |
| Product Name | TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BID | Instrumentation, Op Amps, Buffer Amps | 525kHz 16V SOIC Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | |||||
| VOS | 2 millivolts | 0.2240 millivolts | 0.2240 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |