Texas Instruments TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier TLC271CDRG4

Description
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier - TLC271CDRG4 - Texas Instruments
Dallas, TX, United States
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier
TLC271CDRG4
TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier TLC271CDRG4
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70

LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.7MHz 16V 950uA SOIC Operational Amplifier IC
687-TLC271CDRG4
1.7MHz 16V 950uA SOIC Operational Amplifier IC 687-TLC271CDRG4
1-Ch Op Amp, 1.7MHz GBW, 16V, 950uA, 8-SOIC Product overview: TLC271CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 950uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 950uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271CDRG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 1.7MHz GBW, 16V, 950uA, 8-SOIC Product overview: TLC271CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 950uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 950uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC271CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC271CDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC271CDRG4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4 - 1108202-TLC271CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4
1108202-TLC271CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4 1108202-TLC271CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108202-TLC271CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 950μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108202-TLC271CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC271CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC271CDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC271CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC271CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC271CDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC271CDRG4
Instrumentation, OP Amps, Buffer Amps TLC271CDRG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC271CDRG4
Operational Amplifiers - Op Amps TLC271CDRG4
Operational Amplifiers - Op Amps LinCMOS Prog Low-Power

Operational Amplifiers - Op Amps LinCMOS Prog Low-Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC271CDRG4 687-TLC271CDRG4 TLC271CDRG4-ND 1108202-TLC271CDRG4 TLC271CDRG4 TLC271CDRG4 TLC271CDRG4 TLC271CDRG4
Product Name TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier 1.7MHz 16V 950uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CDRG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
GBW 1.7 MHz 2.2 MHz 2.2 MHz
Slew Rate 3.6 V/µs 3.6 V/µs 5.3 V/µs 5.3 V/µs 5.30E-6 V/µs 5.3 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data