Texas Instruments TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier TLC2654IP

Description
Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier - TLC2654IP - Texas Instruments
Dallas, TX, United States
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier
TLC2654IP
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier TLC2654IP
Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP

Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP

Buy Now Datasheet
 - TLC2654IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654IP - 032598-TLC2654IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654IP
032598-TLC2654IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654IP 032598-TLC2654IP
Manufacturer: Texas Instruments Win Source Part Number: 032598-TLC2654IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 3.7 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V Operating Supply Current: 1.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.9MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032598-TLC2654IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3.7 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7336-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7336-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7336-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1.9MHz Operational Amplifier IC
687-TLC2654IP
1.9MHz Operational Amplifier IC 687-TLC2654IP
Low-Noise Op Amp, 1.9MHz BW, 20uV Vos, 105dB CMRR, 1-Ch, PDIP Product overview: TLC2654IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654IP can be used for catalog matching and distributor lookup.

Low-Noise Op Amp, 1.9MHz BW, 20uV Vos, 105dB CMRR, 1-Ch, PDIP Product overview: TLC2654IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2654IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2654IP
Instrumentation, OP Amps, Buffer Amps TLC2654IP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2654IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2654IP
Integrated Circuits (ICs) - Linear - Amplifiers TLC2654IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2654IP
Operational Amplifiers - Op Amps TLC2654IP
Operational Amplifiers - Op Amps Low Noise Chopper

Operational Amplifiers - Op Amps Low Noise Chopper

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2654IP TLC2654IP 032598-TLC2654IP 296-7336-5-ND 687-TLC2654IP TLC2654IP TLC2654IP TLC2654IP
Product Name TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654IP Instrumentation, Op Amps, Buffer Amps 1.9MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 4.6 to 16 volts 8 volts 4.6 volts
VOS 0.0200 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers