Quad Precision Low-Power Single Supply Operational Amplifier 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 2.8MHz BW, 1.7MHz GBW, 40V Max Vcc, 1.05mA Is Product overview: TLE2024CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 1.7MHz, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 1.7MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024CN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 123085-TLE2024CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
OP-AMP, QUAD, 2.8MHZ, 0.7V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:0.7V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Precision Amplifiers Quad High Speed
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 1100UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024CN | 296-10376-5-ND | 687-TLE2024CN | TLE2024CN | 123085-TLE2024CN | TLE2024CN | TLE2024CN | 52AH7685 | TLE2024CN | 16917593 | TLE2024CN |
| Product Name | TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 1.7MHz 40V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CN | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, 2.8Mhz, 0.7V/us, Dip-14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 40 volts | |||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 80 dB |