Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 14-SOIC
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1268833-TLC2652AC-14
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 4pA
Voltage - Input Offset: 0.5μV
Family Name: TLC2652A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.1 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1052CSW#TRPBF; LTC1052CSW#PBF; LTC1052CSW#TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 1-Ch, 14-SOIC Product overview: TLC2652AC-14D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652AC-14D can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 14-SOIC
IC OPAMP ZERO-DRIFT 1CIRC 14SOIC
Zero-Drift Amplifier 1 Circuit 14-SOIC
Precision Amplifiers Adv Prec. Chopper
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652AC-14D | TLC2652AC-14D | 1268833-TLC2652AC-14D | 687-TLC2652AC-14D | 296-7315-5-ND | TLC2652AC-14D | TLC2652AC-14D | TLC2652AC-14D |
| Product Name | TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AC-14D | 1.9MHz 1.5mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 to 16 volts | 3.8 volts | |||||
| VOS | 1.00E-3 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 120 dB |