Dual Op Amp, 525kHz GBW, 0.7pA Ib, 500uV Vos, 8-SO, SM Product overview: TLC27M7CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7CPS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 727838-TLC27M7CPS
Packaging: Tube
Mounting Style: SMD
Supply Current: 285μA
Amplifier Type: General Purpose
Slew Rate: 0.62V/μs
Gain Bandwidth Product: 635kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLC27M7
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-SO
Precision Amplifiers Dual Precision SNGL LO-PWR OP AMP
IC OPAMP GP 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC27M7CPS | 727838-TLC27M7CPS | TLC27M7CPS | TLC27M7CPS-ND | TLC27M7CPS | 815-TLC27M7CPS | TLC27M7CPS | TLC27M7CPS |
| Product Name | Dual 525kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CPS | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | IC OPAMP GP 2 CIRCUIT 8SO | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | |||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | |||
| Bandwidth | 0.5250 MHz | 0.6350 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |