CMOS Amplifier 4 Circuit 14-SO
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4BCNS-ND | TLC27L4BCNS | TLC27L4BCNS | TLC27L4BCNS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.0570 milliamps | 0.0570 milliamps | ||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.209\", 5.30mm Width) | 14-SOIC (0.209, 5.30mm Width) |
| Standards | RoHS | RoHS |