Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274CNSR

Description
Quad Single Supply Operational Amplifier 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad Single Supply Operational Amplifier 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274CNSR - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274CNSR
TLC274 Quad Single Supply Operational Amplifier TLC274CNSR
Quad Single Supply Operational Amplifier 14-SO 0 to 70

Quad Single Supply Operational Amplifier 14-SO 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CNSR - 032618-TLC274CNSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CNSR
032618-TLC274CNSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CNSR 032618-TLC274CNSR
Manufacturer: Texas Instruments Win Source Part Number: 032618-TLC274CNSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032618-TLC274CNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLC274CNSRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLC274CNSRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLC274CNSRTR-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLC274CNSRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLC274CNSRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLC274CNSRCT-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 1.7MHz 5.3V 16V Operational Amplifier IC
687-TLC274CNSR
Quad 1.7MHz 5.3V 16V Operational Amplifier IC 687-TLC274CNSR
Quad Op Amp, 1.7MHz BW, 5.3V/µs SR, 4Ch, SOP, 3-16V Product overview: TLC274CNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 5.3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 5.3V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CNSR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 5.3V/µs SR, 4Ch, SOP, 3-16V Product overview: TLC274CNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 5.3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 5.3V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CNSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274CNSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274CNSR
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274CNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274CNSR
Instrumentation, OP Amps, Buffer Amps TLC274CNSR
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC274CNSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC274CNSR
Instrumentation, OP Amps, Buffer Amps TLC274CNSR
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274CNSR
Precision Amplifiers TLC274CNSR
Precision Amplifiers Quad Single Supply Op Amp

Precision Amplifiers Quad Single Supply Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC274CNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC274CNSR
Integrated Circuits (ICs) - Linear - Amplifiers TLC274CNSR
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274CNSR 032618-TLC274CNSR 296-TLC274CNSRTR-ND 687-TLC274CNSR TLC274CNSR TLC274CNSR TLC274CNSR TLC274CNSR TLC274CNSR
Product Name TLC274 Quad Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CNSR Instrumentation, Op Amps, Buffer Amps Quad 1.7MHz 5.3V 16V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers