Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 525kHz BW, Low-Power, 3-16V, 1.1mV Vos, 4-Ch, SOIC Product overview: TLC27M4CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054950-TLC27M4CD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers LiNCMOS Quad
OPERATIONAL AMPLIFIER, QUAD, 525 KHZ, 4, 0.43 V/ S, 3V TO 16V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4CD | TLC27M4CD | 687-TLC27M4CD | 296-1837-5-ND | 054950-TLC27M4CD | TLC27M4CD | TLC27M4CD | 16929681 | TLC27M4CD |
| Product Name | TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier | Low-Power Quad 525kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CD | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | IC Chip | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | ||||||
| Slew Rate | 0.4300 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | |||
| CMRR | 65 dB |