LinCMOS(TM) Precision Dual Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1268859-TLC272AIP
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Family Name: TLC272A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M2MN; NJM#13404D; TS27L2BCN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 1.7MHz GBW, 16V, 3.6V/µs, LinCMOS, 8-PDIP Product overview: TLC272AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272AIP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS High Bias
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272AIP | 296-7348-5-ND | TLC272AIP | 1268859-TLC272AIP | 687-TLC272AIP | TLC272AIP | TLC272AIP | TLC272AIP |
| Product Name | TLC272A LinCMOS(TM) Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272AIP | 1.7MHz 16V 3.6V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | |||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | |||||||
| CMRR | 65 dB |