LinCMOS(TM) precision quad Operational Amplifier 14-PDIP 0 to 70
Win Source Part Number: 1099629-TLC27M4BCN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 4
Standard Package: 25
Amplifier Type: General Purpose
Slew Rate: 0.62V/µs
Gain Bandwidth Product: 525 kHz
Current - Input Bias: 0.7 pA
Voltage - Input Offset: 260 µV
Current - Supply: 570µA (x4 Channels)
Current - Output / Channel: 30 mA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLC27M4ACN; TLC27M4BIN; TLC27M4CNTLC27M4BCN.
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-7416-5,-TLC27M4B
Base Product Number: TLC27M4
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
Quad Op Amp, 525kHz GBW, 260uV Vos, 4-Ch, 16V, PDIP Product overview: TLC27M4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BCN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
Precision Amplifiers LiNCMOS Quad
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4BCN | 1099629-TLC27M4BCN | 687-TLC27M4BCN | TLC27M4BCN | 296-7416-5-ND | TLC27M4BCN | TLC27M4BCN | TLC27M4BCN | TLC27M4BCN |
| Product Name | TLC27M4B LinCMOS(TM) precision quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 525kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 2 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 65 dB |