The TLC274ACNE4 is a quad operational amplifier in a 14-pin PDIP package, measuring 19.3mm × 9.4mm, designed for single-supply operation with a supply voltage range of 3V to 16V at 0°C to 70°C. It features a high input impedance of over 10¹² Ω, low noise of typically 10.8nV/√Hz at 1kHz, and an input offset voltage grade of 10mV. The device includes ESD-protection circuitry, latch-up immunity, and supports common-mode input voltage extending below the negative rail. It is certified for operation from 0°C to 70°C and uses a NIPDAU lead finish.
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDIP14
IC OP AMP 4CH 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
QUAD, 16-V, 2-MHZ, 5-MV OFFSET V
Precision Amplifiers LinCMOS Precision Quad Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274ACNE4 | TLC274ACNE4 | 296-TLC274ACNE4-ND | TLC274ACNE4 | TLC274ACNE4 | TLC274ACNE4 |
| Product Name | TLC274A LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 1600 microamps | |||||
| CMRR | 65 dB |