Texas Instruments TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier TLC2654I-8DR

Description
Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote
Description
Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2654I-8DR is a low-noise chopper-stabilized operational amplifier in an 8-pin SOIC package. It operates over a temperature range of -40°C to 85°C, features an input offset voltage of 20 µV maximum, a typical input noise voltage of 1.5 µV peak-to-peak from 0 to 10 Hz, and a chopping frequency of 10 kHz. The device supports single-supply operation with a common-mode input range that includes the negative rail. It includes an output clamp pin for fast recovery and internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015. The part is supplied in tape and reel packaging with a tape pitch of 8.0 mm and a reel diameter of 330.0 mm.

Datasheet Summary
Powered by GS/AI

The TLC2654I-8DR is a low-noise chopper-stabilized operational amplifier in an 8-pin SOIC package. It operates over a temperature range of -40°C to 85°C, features an input offset voltage of 20 µV maximum, a typical input noise voltage of 1.5 µV peak-to-peak from 0 to 10 Hz, and a chopping frequency of 10 kHz. The device supports single-supply operation with a common-mode input range that includes the negative rail. It includes an output clamp pin for fast recovery and internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015. The part is supplied in tape and reel packaging with a tape pitch of 8.0 mm and a reel diameter of 330.0 mm.

Suppliers

Company
Product
Description
Supplier Links
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier - TLC2654I-8DR - Texas Instruments
Dallas, TX, United States
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier
TLC2654I-8DR
TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier TLC2654I-8DR
Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLC2654I-8DR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC2654I-8DR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC2654I-8DR-ND
Instrumentation, Op Amps, Buffer Amps TLC2654I-8DR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2654I-8DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2654I-8DR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2654I-8DR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2654I-8DR
Operational Amplifiers - Op Amps TLC2654I-8DR
Operational Amplifiers - Op Amps Low-Noise Chopper-Stabilized

Operational Amplifiers - Op Amps Low-Noise Chopper-Stabilized

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654I-8DR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2654I-8DR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2654I-8DR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2654I-8DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2654I-8DR
Instrumentation, OP Amps, Buffer Amps TLC2654I-8DR
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2654I-8DR TLC2654I-8DR TLC2654I-8DR-ND TLC2654I-8DR TLC2654I-8DR TLC2654I-8DR TLC2654I-8DR
Product Name TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 16 volts
VOS 0.0200 millivolts 0.0050 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 105 dB
Unlock Full Specs
to access all available technical data