Dual Single Supply Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 1.3MHz BW, 3.6V/µs SR, 2-Ch, 8-PDIP Product overview: TLC272CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081448-TLC272CP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TS272BIN; TS27M2AMN; TS272IN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
CMOS Amplifier 2 Circuit 8-PDIP
OP AMP, 1.3MHZ, 3.6V/US, PDIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Dual LiMCMOS
IC CMOS 2 CIRCUIT 8DIP
IC, PRECISION AMPLIFIER, RAIL-TO-RAIL, 2 CHANNEL, 2.2KHZ, 5.3V/US, 16V, 1.9MA, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC272CP | TLC272CP | 1977568P | 1977567 | 687-TLC272CP | 081448-TLC272CP | 296-1824-5-ND | 28AH5355 | TLC272CP | TLC272CP | TLC272CP | 16683875 | TLC272CP |
| Product Name | TLC272 Dual Single Supply Operational Amplifier | Op Amps | Op Amps | Dual 1.3MHz 3.6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CP | Instrumentation, Op Amps, Buffer Amps | Op Amp, 1.3Mhz, 3.6V/us, Pdip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 15 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 1.1 millivolts | |||||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||||||
| CMRR | 65 dB |