Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
Op Amp, 1.7MHz GBW, 60pA Ib, 2mV Vos, 1-Ch, 8-SOIC Product overview: TLC271BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BCD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268852-TLC271BCD
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Family Name: TLC271B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 950μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS271MDT; TS271AMDT; TS271AMD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, PROGRAMMABLE, SOIC8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP, RAIL-TO-RAIL, 1 CIRCUIT, 5.3V/US, 2.2MHZ, 16V, 30MA, 725MW, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Low Pwr Programmable
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271BCD | 687-TLC271BCD | 296-7342-5-ND | 1268852-TLC271BCD | TLC271BCD | TLC271BCD | 26AJ9888 | TLC271BCD | 16801347 | TLC271BCD | TLC271BCD |
| Product Name | TLC271B Programmable Low-Power Operational Amplifier | 1.7MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BCD | Instrumentation, OP Amps, Buffer Amps | Op Amp, Programmable, Soic8, 271; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 3.6 V/µs | 5.30E-6 V/µs | ||||
| CMRR | 65 dB |