LinCMOS(TM) Precision quad Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 043147-TLC27L4ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quad Op Amp, 110kHz BW, 5mV Vos, 16V, 4-Ch, N Package Product overview: TLC27L4ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-PDIP
OPERATIONAL AMPLIFIER, CMOS, 110KHZ, 0.05 V/US, 4 CIRCUIT, 3V ~ 16V, 14-PDIP, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers LiNCMOS Quad
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4ACN | TLC27L4ACN | 043147-TLC27L4ACN | 687-TLC27L4ACN | 296-7382-5-ND | 17077215 | TLC27L4ACN | TLC27L4ACN | TLC27L4ACN | TLC27L4ACN |
| Product Name | TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACN | Quad 110kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 5 millivolts | 0.9000 millivolts | 1.1 millivolts | |||||||
| Quiescent Current (IQ) | 17 microamps | |||||||||
| CMRR | 65 dB |