Excalibur High-Speed Low-Power Precision Operational Amplifier 8-CDIP -55 to 125
Win Source Part Number: 1022754-TLE2021BMJG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 33 nA
Voltage - Input Offset: 120 µV
Current - Supply: 200µA
Current - Output / Channel: 20 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTLE2021BMJG,21
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V
IC OP AMP 1CH 8-CDIP
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2021BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021BMJG can be used for catalog matching and distributor lookup.
EXCALIBUR HIGH-SPEED LOW-POWER P
General Purpose Amplifier 1 Circuit 8-CDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021BMJG | 1022754-TLE2021BMJG | 296-TLE2021BMJG-ND | 687-TLE2021BMJG | TLE2021BMJG | TLE2021BMJG |
| Product Name | TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 4 volts | |||
| VOS | 0.2000 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 85 dB | |||||
| GBW | 1.2 MHz | 1.2 MHz | 1.2 MHz |