Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1.9MHz Op Amp, 1.5mA, 105dB CMRR, 20uV Vos, 8-SOIC Product overview: TLC2654C-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654C-8D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268847-TLC2654C-8D
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Family Name: TLC2654
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Noise Chopper
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2654C-8D | 296-7332-5-ND | 687-TLC2654C-8D | 1268847-TLC2654C-8D | TLC2654C-8D | TLC2654C-8D | TLC2654C-8D | TLC2654C-8D |
| Product Name | TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.9MHz 1.5mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654C-8D | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | |||||
| VOS | 0.0200 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 105 dB |