The TLC2652Q-8D is a high-precision chopper-stabilized operational amplifier in an 8-pin SOIC package, designed for low-level signal processing applications such as transducer amplification. It features an input offset voltage of 3.5 µV maximum at 25°C, an offset voltage drift of 0.003 µV/°C typical, and an input offset current of 500 pA maximum over the temperature range of −40°C to 125°C. The device supports single-supply operation with a common-mode input range that includes the negative rail, and offers a voltage gain of 135 dB minimum and CMRR of 120 dB minimum. It is characterized for operation from −40°C to 125°C and incorporates internal ESD protection up to 2000 V as tested under MIL-STD-883C, Method 3015.2. Two external capacitors are required for operation.
Precision Chopper-Stabilized Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDSO8
Zero-Drift Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Precision Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC2652Q-8D | TLC2652Q-8D | 296-7326-5-ND | TLC2652Q-8D | TLC2652Q-8D | TLC2652Q-8D | 815-TLC2652Q-8D |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 volts | |||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | ||||||
| CMRR | 120 dB |