LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
1-Ch Op Amp, 1.3MHz BW, 16V, 950uA, LinCMOS, PDIP Product overview: TLC271CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 16V, 950uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 16V, 950uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271CP can be used for catalog matching and distributor lookup.
Single low power op-amp,TLC271CP DIP8
Manufacturer: Texas Instruments
Win Source Part Number: 032603-TLC271CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Low Pwr Programmable
General Purpose Amplifier 1 Circuit 8-PDIP
IC, OP AMP, PROGRAMMABLE, DIP8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271CP | TLC271CP | 296-1820-5-ND | 687-TLC271CP | 638914 | 638914P | 032603-TLC271CP | TLC271CP | TLC271CP | 29AH7824 | TLC271CP |
| Product Name | TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 16V 950uA Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Programmable, Dip8, 271; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 3.6 V/µs | 5.30E-6 V/µs | ||||
| CMRR | 65 dB |