The TLC25M4CN is a quad operational amplifier in a 14-pin plastic dual in-line package, designed for single- or dual-supply operation from 1.4 V to 16 V with true single-supply capability and common-mode input voltage extending to the negative rail. It operates over a commercial temperature range of 0°C to 70°C, with a typical supply current of 600 µA per amplifier, a slew rate of 0.6 V/µs, and an input offset voltage maximum of 10 mV. The device features low input bias and offset currents of 1 pA, unity-gain stability, and internal ESD protection meeting MIL-STD-883C, Method 3015.1. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height.
Quad Low-Power Low-Voltage Operational Amplifier 14-PDIP
Quad Op Amp, 525kHz GBW, 8V Max, 4-Ch, N Package Product overview: TLC25M4CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4CN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 043143-TLC25M4CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 570μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Quad Low-Power Low-Voltage Operational Amplifier 14-PDIP 0 to 70
IC CMOS 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps LiNCMOS Med Bias
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25M4CN | 687-TLC25M4CN | TLC25M4CN | 296-7314-5-ND | 043143-TLC25M4CN | TLC25M4CN | 815-TLC25M4CN | TLC25M4CN | TLC25M4CN |
| Product Name | TLC25M4 Quad Low-Power Low-Voltage Operational Amplifier | Quad 525kHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CN | Instrumentation, OP Amps, Buffer Amps | Quad Low-Power Low-Voltage Operational Amplifier 14-PDIP 0 to 70 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 to 16 volts | 5 volts | 1.4 volts | ||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 10 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 65 dB |