LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1108255-TLC27L4BCDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 85kHz GBW, 600pA Ib, 2mV Vos, 4-Ch, 16V, SOIC Product overview: TLC27L4BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BCDR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers LinCMOS Precision Quad Op Amp
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 85KHZ, 0.03V/ S, SOIC-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:85KHZ; SLEW RATE:0.03V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC27L4BCDR | 1108255-TLC27L4BCDR | 296-47837-2-ND | 687-TLC27L4BCDR | TLC27L4BCDR | TLC27L4BCDR | TLC27L4BCDR | TLC27L4BCDR | TLC27L4BCDR | 16809677 |
| Product Name | TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCDR | Instrumentation, Op Amps, Buffer Amps | Quad 85kHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | |||||
| VOS | 2 millivolts | 0.2600 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 17 microamps | |||||||||
| CMRR | 65 dB |