The TLC27M2ACP is a dual operational amplifier from Texas Instruments, utilizing LinCMOS technology for enhanced performance. It features a low input offset voltage of 10 mV and a low noise level, typically 32 nV/,àöHz at 1 kHz. The device operates with a supply voltage range of 3 V to 16 V and is characterized for temperatures from 0°C to 70°C. It has a high input impedance of 10^12 ,Ѷ and low power consumption, typically 2.1 mW at 25°C with a 5 V supply. The amplifier supports single-supply operation and has a common-mode input voltage range that extends below the negative rail. The TLC27M2ACP is suitable for applications such as transducer interfacing, analog calculations, and signal buffering, making it a versatile choice for both new designs and upgrades. Additionally, it includes internal ESD protection and is available in various packaging options, including small-outline and chip-carrier versions.
LinCMOS(TM) Precision Dual Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit 8-PDIP
2-Ch Op Amp, 525kHz BW, 16V, 285uA, LinCMOS, PDIP Product overview: TLC27M2ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2ACP can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers LiNCMOS Dual
IC OPAMP GP 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC27M2ACP | TLC27M2ACP | 296-7400-5-ND | 687-TLC27M2ACP | TLC27M2ACP | TLC27M2ACP | TLC27M2ACP | 815-TLC27M2ACP | TLC27M2ACP |
| Product Name | TLC27M2A LinCMOS(TM) Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 525kHz 16V 285uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | |||||||
| VOS | 5 millivolts | 0.9000 millivolts | |||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 65 dB |