Texas Instruments TLC274B LinCMOS(TM) Precision Quad Operational Amplifier TLC274BCN

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274B LinCMOS(TM) Precision Quad Operational Amplifier - TLC274BCN - Texas Instruments
Dallas, TX, United States
TLC274B LinCMOS(TM) Precision Quad Operational Amplifier
TLC274BCN
TLC274B LinCMOS(TM) Precision Quad Operational Amplifier TLC274BCN
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70

LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7360-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7360-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7360-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
 - TLC274BCN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BCN - 1108220-TLC274BCN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BCN
1108220-TLC274BCN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BCN 1108220-TLC274BCN
Manufacturer: Texas Instruments Win Source Part Number: 1108220-TLC274BCN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108220-TLC274BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 1.7MHz 16V Operational Amplifier IC
687-TLC274BCN
Quad 1.7MHz 16V Operational Amplifier IC 687-TLC274BCN
Quad Op Amp, 1.7MHz BW, 390uV Vos, 16V, 4-Ch, PDIP Product overview: TLC274BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274BCN can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz BW, 390uV Vos, 16V, 4-Ch, PDIP Product overview: TLC274BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BCN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274BCN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274BCN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274BCN
Instrumentation, OP Amps, Buffer Amps TLC274BCN
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC274BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC274BCN
Integrated Circuits (ICs) - Linear - Amplifiers TLC274BCN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Ic, Op-Amp Quad Cmos; Svhc Texas Instruments - 52AH7675 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Quad Cmos; Svhc Texas Instruments
52AH7675
Ic, Op-Amp Quad Cmos; Svhc Texas Instruments 52AH7675
IC, OP-AMP QUAD CMOS; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

IC, OP-AMP QUAD CMOS; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site
Op Amp, 1.7Mhz, 3.6V/us, Dip-14; No. Of Amplifiers Texas Instruments - 35K1203 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 3.6V/us, Dip-14; No. Of Amplifiers Texas Instruments
35K1203
Op Amp, 1.7Mhz, 3.6V/us, Dip-14; No. Of Amplifiers Texas Instruments 35K1203
OP AMP, 1.7MHZ, 3.6V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1.7MHZ, 3.6V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274BCN
Precision Amplifiers TLC274BCN
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC274BCN 296-7360-5-ND TLC274BCN 1108220-TLC274BCN 687-TLC274BCN TLC274BCN TLC274BCN TLC274BCN 52AH7675 35K1203 TLC274BCN
Product Name TLC274B LinCMOS(TM) Precision Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274BCN Quad 1.7MHz 16V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op-Amp Quad Cmos; Svhc Texas Instruments Op Amp, 1.7Mhz, 3.6V/us, Dip-14; No. Of Amplifiers Texas Instruments Precision Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 to 16 volts
VOS 2 millivolts 0.3900 millivolts 0.3400 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data