Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108508-TLE2022ACDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.7MHz BW, 20V, 8-SOIC Product overview: TLE2022ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022ACDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Excalibur High-Speed Lo-Pwr Prec Dual
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022ACDRG4 | 1108508-TLE2022ACDRG4 | 687-TLE2022ACDRG4 | TLE2022ACDRG4-ND | TLE2022ACDRG4 | TLE2022ACDRG4 | TLE2022ACDRG4 | TLE2022ACDRG4 |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022ACDRG4 | Dual 1.7MHz 20V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | ||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 87 dB |