Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
1.2MHz Op Amp, 20V, 8-SOIC, 0.5V/µs Slew Rate Product overview: TLE2021QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, 0.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, 0.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021QDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108507-TLE2021QDRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Excalbur HiSpd LoPwr Precision Op Amps
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021QDRQ1 | 296-38275-2-ND | 687-TLE2021QDRQ1 | 1108507-TLE2021QDRQ1 | TLE2021QDRQ1 | TLE2021QDRQ1 | TLE2021QDRQ1 | TLE2021QDRQ1 | TLE2021QDRQ1 |
| Product Name | TLE2021-Q1 Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 1.2MHz 20V 0.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021QDRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | |||||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 80 dB |