Texas Instruments TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M2IPWRG4

Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier - TLC27M2IPWRG4 - Texas Instruments
Dallas, TX, United States
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier
TLC27M2IPWRG4
TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M2IPWRG4
Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70

Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4 - 899838-TLC27M2IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4
899838-TLC27M2IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4 899838-TLC27M2IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 899838-TLC27M2IPWRG4 Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: CMOS Amplifier 2 Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC27M2 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899838-TLC27M2IPWRG4
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CMOS Amplifier 2 Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC27M2
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27M2IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27M2IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27M2IPWRG4-ND
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
525kHz 285uA 8V TSSOP Operational Amplifier IC
687-TLC27M2IPWRG4
525kHz 285uA 8V TSSOP Operational Amplifier IC 687-TLC27M2IPWRG4
2-Ch Op Amp, 525kHz GBW, 285uA Iq, 8V, TSSOP Product overview: TLC27M2IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 285uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 285uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2IPWRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 525kHz GBW, 285uA Iq, 8V, TSSOP Product overview: TLC27M2IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 285uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 285uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M2IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M2IPWRG4
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M2IPWRG4
Instrumentation, OP Amps, Buffer Amps TLC27M2IPWRG4
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M2IPWRG4
Precision Amplifiers TLC27M2IPWRG4
Precision Amplifiers Dual Precision Lo-Pwr Single Supply

Precision Amplifiers Dual Precision Lo-Pwr Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M2IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M2IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M2IPWRG4
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M2IPWRG4 899838-TLC27M2IPWRG4 TLC27M2IPWRG4-ND 687-TLC27M2IPWRG4 TLC27M2IPWRG4 TLC27M2IPWRG4 TLC27M2IPWRG4 TLC27M2IPWRG4
Product Name TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2IPWRG4 Instrumentation, Op Amps, Buffer Amps 525kHz 285uA 8V TSSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 8 volts 4 volts
GBW 0.5250 MHz 0.6350 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.4300 V/µs 0.6200 V/µs 6.20E-7 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data