Texas Instruments TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACDR

Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier - TLC27L4ACDR - Texas Instruments
Dallas, TX, United States
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier
TLC27L4ACDR
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACDR
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR - 1108253-TLC27L4ACDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR
1108253-TLC27L4ACDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR 1108253-TLC27L4ACDR
Manufacturer: Texas Instruments Win Source Part Number: 1108253-TLC27L4ACDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Alternative Parts (Cross-Reference): TS27L4ACDT; TLC1079CDRG4; TLC27L4ACDR; TLC27M4MDR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108253-TLC27L4ACDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): TS27L4ACDT; TLC1079CDRG4; TLC27L4ACDR; TLC27M4MDR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 16V SOIC Operational Amplifier IC
687-TLC27L4ACDR
Quad 85kHz 16V SOIC Operational Amplifier IC 687-TLC27L4ACDR
Quad Op Amp, 85kHz BW, 600pA Ib, 5mV Vos, 16V, 4-Ch, SOIC Product overview: TLC27L4ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 600pA Ib, 5mV Vos, 16V, 4-Ch, SOIC Product overview: TLC27L4ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48686-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48686-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48686-6-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48686-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48686-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48686-2-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48686-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48686-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48686-1-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear Amplifier IC - 16798979 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16798979
Linear Amplifier IC 16798979
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 85KHZ, 0.03V/ S, SOIC-14; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:4; BANDWIDTH:85KHZ; SLEW RATE:0.03V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 85KHZ, 0.03V/ S, SOIC-14; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:4; BANDWIDTH:85KHZ; SLEW RATE:0.03V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ACDR
Instrumentation, OP Amps, Buffer Amps TLC27L4ACDR
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4ACDR
Precision Amplifiers TLC27L4ACDR
Precision Amplifiers LinCMOS Precision Quad Op Amp

Precision Amplifiers LinCMOS Precision Quad Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4ACDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4ACDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4ACDR
Instrumentation, OP Amps, Buffer Amps TLC27L4ACDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4ACDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4ACDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4ACDR 1108253-TLC27L4ACDR 687-TLC27L4ACDR 296-48686-6-ND 16798979 TLC27L4ACDR TLC27L4ACDR TLC27L4ACDR TLC27L4ACDR TLC27L4ACDR
Product Name TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDR Quad 85kHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
VOS 5 millivolts 0.9000 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200STDUBRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOP
View Details
11 suppliers
SOT23 Operational Amplifier IC - 687-CLC404AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2600 V/µs
Bandwidth 175 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details