Quad Precision Low-Power Single Supply Operational Amplifier 14-PDIP
Quad Op Amp, 1.7MHz BW, 40V Max Supply, 14-PDIP Product overview: TLE2024CNE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024CNE4 can be used for catalog matching and distributor lookup.
QUAD PRECISION LOW-POWER SINGLE
Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 087874-TLE2024CNE4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit No 14-PDIP
QUAD PRECISION LOW-POWER SINGLE
Precision Amplifiers Quad Precision Lo-Pwr Single Supply
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024CNE4 | 687-TLE2024CNE4 | 296-TLE2024CNE4-ND | TLE2024CNE4 | 087874-TLE2024CNE4 | TLE2024CNE4 | TLE2024CNE4 | TLE2024CNE4 |
| Product Name | TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier | Quad 1.7MHz 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024CNE4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 40 volts | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 80 dB |