Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274CD

Description
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274CD - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274CD
TLC274 Quad Single Supply Operational Amplifier TLC274CD
Quad Single Supply Operational Amplifier 14-SOIC 0 to 70

Quad Single Supply Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
 - TLC274CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1.7MHz 3.6V 16V Operational Amplifier IC
687-TLC274CD
Quad 1.7MHz 3.6V 16V Operational Amplifier IC 687-TLC274CD
Quad Op Amp, 1.7MHz GBW, 3.6V/µs SR, 4-Ch, 16V, SOIC-D Product overview: TLC274CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CD can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.7MHz GBW, 3.6V/µs SR, 4-Ch, 16V, SOIC-D Product overview: TLC274CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CD - 081449-TLC274CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CD
081449-TLC274CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CD 081449-TLC274CD
Manufacturer: Texas Instruments Win Source Part Number: 081449-TLC274CD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081449-TLC274CD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLC274CD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLC274CD-ND
Instrumentation, Op Amps, Buffer Amps 296-TLC274CD-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC274CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC274CD
Integrated Circuits (ICs) - Linear - Amplifiers TLC274CD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC274CD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC274CD
Instrumentation, OP Amps, Buffer Amps TLC274CD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC274CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC274CD
Instrumentation, OP Amps, Buffer Amps TLC274CD
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC274CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC274CD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16727486 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16727486
Linear Amplifier IC 16727486
OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4 FUNC, 10000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC274CD
Precision Amplifiers TLC274CD
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet
OP Amp Quad GP 16V 14-Pin SOIC Tube - TLC274CD - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OP Amp Quad GP 16V 14-Pin SOIC Tube
TLC274CD
OP Amp Quad GP 16V 14-Pin SOIC Tube TLC274CD
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Op Amp, Quad Cmos, Smd, Soic14, 274; No. Of Amplifiers Texas Instruments - 28AH5357 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Cmos, Smd, Soic14, 274; No. Of Amplifiers Texas Instruments
28AH5357
Op Amp, Quad Cmos, Smd, Soic14, 274; No. Of Amplifiers Texas Instruments 28AH5357
OP AMP, QUAD CMOS, SMD, SOIC14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, QUAD CMOS, SMD, SOIC14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274CD TLC274CD 687-TLC274CD 081449-TLC274CD 296-TLC274CD-ND TLC274CD TLC274CD TLC274CD TLC274CD 16727486 TLC274CD TLC274CD 28AH5357
Product Name TLC274 Quad Single Supply Operational Amplifier Quad 1.7MHz 3.6V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CD Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Precision Amplifiers OP Amp Quad GP 16V 14-Pin SOIC Tube Op Amp, Quad Cmos, Smd, Soic14, 274; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts 3 to 16 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 17 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers