Texas Instruments TLC272 Dual Single Supply Operational Amplifier TLC272IP

Description
Dual Single Supply Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Single Supply Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272 Dual Single Supply Operational Amplifier - TLC272IP - Texas Instruments
Dallas, TX, United States
TLC272 Dual Single Supply Operational Amplifier
TLC272IP
TLC272 Dual Single Supply Operational Amplifier TLC272IP
Dual Single Supply Operational Amplifier 8-PDIP -40 to 85

Dual Single Supply Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 3.6V 4V Operational Amplifier IC
687-TLC272IP
Dual 1.7MHz 3.6V 4V Operational Amplifier IC 687-TLC272IP
Dual Op Amp, 1.7MHz BW, 3.6V/µs SR, 4V-16V, 8-PDIP Product overview: TLC272IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272IP can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 3.6V/µs SR, 4V-16V, 8-PDIP Product overview: TLC272IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272IP - 032612-TLC272IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272IP
032612-TLC272IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272IP 032612-TLC272IP
Manufacturer: Texas Instruments Win Source Part Number: 032612-TLC272IP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 1.4mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032612-TLC272IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 1.4mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7355-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7355-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7355-5-ND
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
 - TLC272IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Op Amps - 3312227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3312227
Op Amps 3312227
Texas Instruments TLC272IP

Texas Instruments TLC272IP

Supplier's Site
Op Amps - 3312227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3312227P
Op Amps 3312227P
Texas Instruments TLC272IP

Texas Instruments TLC272IP

Supplier's Site
Op Amps - 1003809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1003809
Op Amps 1003809
Texas Instruments TLC272IP

Texas Instruments TLC272IP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC272IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC272IP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC272IP
Precision Amplifiers TLC272IP
Precision Amplifiers LiNCMOS High Bias

Precision Amplifiers LiNCMOS High Bias

Buy Now Datasheet
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of A; Svhc Texas Instruments - 29AH7827 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of A; Svhc Texas Instruments
29AH7827
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of A; Svhc Texas Instruments 29AH7827
OP AMP, 1.7MHZ, 3.6V/US, DIP-8; NO. OF A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1.7MHZ, 3.6V/US, DIP-8; NO. OF A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments - 08F9090 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments
08F9090
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments 08F9090
OP AMP, 1.7MHZ, 3.6V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1.7MHZ, 3.6V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC272IP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC272IP
Instrumentation, OP Amps, Buffer Amps TLC272IP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC272IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272IP
Instrumentation, OP Amps, Buffer Amps TLC272IP
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC272IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC272IP
Integrated Circuits (ICs) - Linear - Amplifiers TLC272IP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - TLC272IP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLC272IP
Operational Amplifier/Comparator >> Operational Amplifier TLC272IP
Dual 0.7pA 2.2MHz PDIP-8 Operational Amplifier ROHS

Dual 0.7pA 2.2MHz PDIP-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272IP 687-TLC272IP 032612-TLC272IP 296-7355-5-ND TLC272IP 3312227 3312227P TLC272IP TLC272IP 29AH7827 08F9090 TLC272IP TLC272IP TLC272IP TLC272IP
Product Name TLC272 Dual Single Supply Operational Amplifier Dual 1.7MHz 3.6V 4V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272IP Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of A; Svhc Texas Instruments Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
VOS 10 millivolts 1.1 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers