Texas Instruments TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier TLC2654AI-8D

Description
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier - TLC2654AI-8D - Texas Instruments
Dallas, TX, United States
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier
TLC2654AI-8D
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier TLC2654AI-8D
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLC2654AI-8D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8D - 1268843-TLC2654AI-8D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8D
1268843-TLC2654AI-8D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8D 1268843-TLC2654AI-8D
Manufacturer: Texas Instruments Win Source Part Number: 1268843-TLC2654AI-8D Series: LinCMOS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 50pA Voltage - Input Offset: 4μV Family Name: TLC2654A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 3.7 V/μs GBP - Gain Bandwidth Product: 1.9MHz Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1250CS8; LTC1050HS8#TR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268843-TLC2654AI-8D
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 50pA
Voltage - Input Offset: 4μV
Family Name: TLC2654A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1250CS8; LTC1050HS8#TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7329-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7329-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7329-5-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.9MHz SOIC Operational Amplifier IC
687-TLC2654AI-8D
1.9MHz SOIC Operational Amplifier IC 687-TLC2654AI-8D
1.9MHz Op Amp, 10uV Vos, 110dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2654AI-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654AI-8D can be used for catalog matching and distributor lookup.

1.9MHz Op Amp, 10uV Vos, 110dB CMRR, 1-Ch, 8-SOIC Product overview: TLC2654AI-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654AI-8D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2654AI-8D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2654AI-8D
Integrated Circuits (ICs) - Linear - Amplifiers TLC2654AI-8D
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2654AI-8D
Precision Amplifiers TLC2654AI-8D
Precision Amplifiers Adv. Ln Chopper

Precision Amplifiers Adv. Ln Chopper

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2654AI-8D
Instrumentation, OP Amps, Buffer Amps TLC2654AI-8D
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2654AI-8D TLC2654AI-8D 1268843-TLC2654AI-8D 296-7329-5-ND 687-TLC2654AI-8D TLC2654AI-8D TLC2654AI-8D TLC2654AI-8D
Product Name TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8D Instrumentation, Op Amps, Buffer Amps 1.9MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 8 volts 4.6 volts
VOS 0.0100 millivolts 0.0040 millivolts 0.0040 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers
INA115 Precision Instrumentation Amplifier - INA115AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers