Texas Instruments TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier TLE2024IDW

Description
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier - TLE2024IDW - Texas Instruments
Dallas, TX, United States
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier
TLE2024IDW
TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier TLE2024IDW
Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC

Quad Precision Low-Power Single Supply Operational Amplifier 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IDW - 032756-TLE2024IDW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IDW
032756-TLE2024IDW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IDW 032756-TLE2024IDW
Manufacturer: Texas Instruments Win Source Part Number: 032756-TLE2024IDW Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 1.05mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032756-TLE2024IDW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10377-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10377-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10377-5-ND
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 40mA 20V Operational Amplifier IC
687-TLE2024IDW
Quad 1.2MHz 40mA 20V Operational Amplifier IC 687-TLE2024IDW
Quad Op Amp, 1.2MHz BW, 40mA, 20V, SOIC, 4-Ch Product overview: TLE2024IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 40mA, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 40mA, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024IDW can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 40mA, 20V, SOIC, 4-Ch Product overview: TLE2024IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 40mA, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 40mA, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IDW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2024IDW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2024IDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2024IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2024IDW
Instrumentation, OP Amps, Buffer Amps TLE2024IDW
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2024IDW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2024IDW
Instrumentation, OP Amps, Buffer Amps TLE2024IDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2024IDW
Precision Amplifiers TLE2024IDW
Precision Amplifiers Quad High Speed

Precision Amplifiers Quad High Speed

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2024IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2024IDW
Integrated Circuits (ICs) - Linear - Amplifiers TLE2024IDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2024IDW 032756-TLE2024IDW 296-10377-5-ND 687-TLE2024IDW TLE2024IDW TLE2024IDW TLE2024IDW TLE2024IDW TLE2024IDW
Product Name TLE2024 Quad Precision Low-Power Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024IDW Instrumentation, Op Amps, Buffer Amps Quad 1.2MHz 40mA 20V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 4 to 40 volts 20 volts 4 volts 4 volts
VOS 1 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA114 Precision Instrumentation Amplifier - INA114BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers