The TLC271ID is a programmable low-power operational amplifier from Texas Instruments, utilizing LinCMOS technology. It features a wide supply voltage range of 4 V to 16 V for temperatures from -40°C to 85°C, and operates on a single supply. The device offers low input offset voltage drift, typically 0.1 µV/month, and high input impedance of 10^12 ,Ѷ. It has a common-mode input voltage range that extends below the negative rail and includes an output voltage range that also reaches the negative rail. The TLC271ID incorporates a bias-select mode, allowing users to optimize power dissipation and AC performance across three settings: high, medium, and low. In high-bias mode, it achieves a slew rate of 3.6 V/µs and low noise of 25 nV/,àöHz at 1 kHz. The device is designed to withstand surge currents of up to -100 mA and includes internal ESD protection rated for 2000 V. It is available in various packaging options, including small-outline and chip-carrier formats, making it suitable for high-density applications. This operational amplifier is ideal for applications such as transducer interfacing, active filters, and signal buffering.
LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC -40 to 85
1-Ch Op Amp, 1.7MHz BW, 16V, 950uA, 8-SOIC Product overview: TLC271ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 950uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 950uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054929-TLC271ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low Pwr Programmable
OP-AMP, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271ID | 687-TLC271ID | 054929-TLC271ID | 296-1821-5-ND | TLC271ID | 33AH5027 | TLC271ID | TLC271ID | TLC271ID |
| Product Name | TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier | 1.7MHz 16V 950uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271ID | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | |||
| CMRR | 65 dB |